Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC540D,653 74HC540D,653

Description
Manufacturer: NXP Win Source Part Number: 845787-74HC540D,653 Series: 74HC Features: 1 Element Bit per Element Output Package: Bulk Family Name: 74HC540 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 845787-74HC540D,653 Series: 74HC Features: 1 Element Bit per Element Output Package: Bulk Family Name: 74HC540 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC540D,653 - 845787-74HC540D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC540D,653
845787-74HC540D,653
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC540D,653 845787-74HC540D,653
Manufacturer: NXP Win Source Part Number: 845787-74HC540D,653 Series: 74HC Features: 1 Element Bit per Element Output Package: Bulk Family Name: 74HC540 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 845787-74HC540D,653
Series: 74HC
Features: 1 Element Bit per Element Output
Package: Bulk
Family Name: 74HC540
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 845787-74HC540D,653
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC540D,653
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details