Texas Instruments Interface - Drivers, Receivers, Transceivers SN65MLVD204DR

Description
IC TRANSCEIVER HALF 1/1 8SOIC
Description
IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65MLVD204DR is a low-voltage differential signaling (LVDS) transceiver designed for multipoint applications, compliant with the M-LVDS standard (TIA/EIA-899). It operates from a single 3.3-V supply and supports signaling rates up to 100 Mbps. The device features Type-2 receivers that provide an offset threshold of 100 mV to detect open-circuit and idle-bus conditions, ensuring reliable operation in various scenarios. Propagation delay times are typically 2.3 ns for drivers and 5 ns for receivers, contributing to efficient data transmission. The transceiver is characterized for operation in a temperature range of -40°C to 85°C, making it suitable for industrial applications. It also includes features such as glitch-free power-up/down operation and the ability to handle continuous short circuits without damage. The bus pins are high impedance when disabled or when VCC is below 1.5 V, enhancing system reliability. This product is packaged in an 8-pin SOIC format, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The SN65MLVD204DR is a low-voltage differential signaling (LVDS) transceiver designed for multipoint applications, compliant with the M-LVDS standard (TIA/EIA-899). It operates from a single 3.3-V supply and supports signaling rates up to 100 Mbps. The device features Type-2 receivers that provide an offset threshold of 100 mV to detect open-circuit and idle-bus conditions, ensuring reliable operation in various scenarios. Propagation delay times are typically 2.3 ns for drivers and 5 ns for receivers, contributing to efficient data transmission. The transceiver is characterized for operation in a temperature range of -40°C to 85°C, making it suitable for industrial applications. It also includes features such as glitch-free power-up/down operation and the ability to handle continuous short circuits without damage. The bus pins are high impedance when disabled or when VCC is below 1.5 V, enhancing system reliability. This product is packaged in an 8-pin SOIC format, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SN65MLVD204DR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SN65MLVD204DR
Interface - Drivers, Receivers, Transceivers SN65MLVD204DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN65MLVD204DR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details