Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD203DR SN65MLVD203DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 042711-SN65MLVD203DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 042711-SN65MLVD203DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD203DR - 042711-SN65MLVD203DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD203DR
042711-SN65MLVD203DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD203DR 042711-SN65MLVD203DR
Manufacturer: Texas Instruments Win Source Part Number: 042711-SN65MLVD203DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042711-SN65MLVD203DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65MLVD203DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65MLVD203DR
Drivers, Receivers, Transceivers SN65MLVD203DR
1/1 Transceiver Full LVDS, Multipoint 14-SOIC

1/1 Transceiver Full LVDS, Multipoint 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 042711-SN65MLVD203DR SN65MLVD203DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD203DR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details