Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD201D SN65MLVD201D

Description
Manufacturer: Texas Instruments Win Source Part Number: 847708-SN65MLVD201D Features: 1/1 Transceiver Half LVDS, Multipoint 8-SOIC Package: Tube Family Name: 65MLVD201 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-14187-5, -SN65MLVD201DG4-NDR, -296-14187-5, -SN65MLVD201DG4, -SN65MLVD201D-NDR, -296-14187-5-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847708-SN65MLVD201D Features: 1/1 Transceiver Half LVDS, Multipoint 8-SOIC Package: Tube Family Name: 65MLVD201 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-14187-5, -SN65MLVD201DG4-NDR, -296-14187-5, -SN65MLVD201DG4, -SN65MLVD201D-NDR, -296-14187-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD201D - 847708-SN65MLVD201D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD201D
847708-SN65MLVD201D
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD201D 847708-SN65MLVD201D
Manufacturer: Texas Instruments Win Source Part Number: 847708-SN65MLVD201D Features: 1/1 Transceiver Half LVDS, Multipoint 8-SOIC Package: Tube Family Name: 65MLVD201 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-14187-5, -SN65MLVD201DG4-NDR, -296-14187-5, -SN65MLVD201DG4, -SN65MLVD201D-NDR, -296-14187-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 847708-SN65MLVD201D
Features: 1/1 Transceiver Half LVDS, Multipoint 8-SOIC
Package: Tube
Family Name: 65MLVD201
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-14187-5, -SN65MLVD201DG4-NDR, -296-14187-5, -SN65MLVD201DG4, -SN65MLVD201D-NDR, -296-14187-5-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65MLVD201D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65MLVD201D
Drivers, Receivers, Transceivers SN65MLVD201D
1/1 Transceiver Half LVDS, Multipoint 8-SOIC

1/1 Transceiver Half LVDS, Multipoint 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 847708-SN65MLVD201D SN65MLVD201D
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD201D Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details