Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS4RSER SN65LVDS4RSER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252927-SN65LVDS4RSE R Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 500Mbps Categories: Integrated Circuits Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-UFQFN Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.62V ~ 1.98V, 2.25V ~ 2.75V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252927-SN65LVDS4RSE R Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 500Mbps Categories: Integrated Circuits Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-UFQFN Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.62V ~ 1.98V, 2.25V ~ 2.75V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS4RSER - 1252927-SN65LVDS4RSER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS4RSER
1252927-SN65LVDS4RSER
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS4RSER 1252927-SN65LVDS4RSER
Manufacturer: Texas Instruments Win Source Part Number: 1252927-SN65LVDS4RSE R Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 500Mbps Categories: Integrated Circuits Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-UFQFN Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.62V ~ 1.98V, 2.25V ~ 2.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1252927-SN65LVDS4RSER
Packaging: Reel
Type: Receiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 500Mbps
Categories: Integrated Circuits
Supplier Device Package: 10-UQFN (2.0x1.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.62V ~ 1.98V, 2.25V ~ 2.75V

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDS4RSER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDS4RSER
Drivers, Receivers, Transceivers SN65LVDS4RSER
0/1 Receiver LVDS 10-UQFN (2.0x1.5)

0/1 Receiver LVDS 10-UQFN (2.0x1.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1252927-SN65LVDS4RSER SN65LVDS4RSER
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS4RSER Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 10-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - AMIS30600LINI1G - 860958-AMIS30600LINI1G - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details