TRANSCEIVER, LVDS, 150MBPS, SOIC-8; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 28AH4949 |
| Product Name | Transceiver, Lvds, 150Mbps, Soic-8; Driver Case Style Texas Instruments |
| Form Factor | Intgrated Circuit (IC) |