Allegro MicroSystems Inc. 36V. 4A Low-EMI Synchronous Buck LED Driver Module with PWM Monitor for DMS Applications APM80905KNBATR

Description
ClearPower LED Driver Modules
Request a Quote
Description
ClearPower LED Driver Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APM80905 is a 36 V, 4 A, ASIL B, low-EMI, synchronous buck switching regulator module designed to drive high-power infrared or standard LEDs in driver monitoring systems. It integrates high-side and low-side N-channel MOSFETs, input and boot capacitors, and a 5 V LDO regulator in a compact 4 mm × 4 mm × 2.1 mm wettable flank QFN package. The device supports programmable switching frequencies from 400 kHz to 2.2 MHz and includes PWM dimming with on-time and duty cycle monitoring for eye-safe operation. Features include thermal shutdown, undervoltage lockout, current-limit protection, and an open-drain fault flag. It is qualified to AEC-Q100 Grade 1 and developed per ISO 26262 for ASIL B compliance.

Datasheet Summary
Powered by GS/AI

The APM80905 is a 36 V, 4 A, ASIL B, low-EMI, synchronous buck switching regulator module designed to drive high-power infrared or standard LEDs in driver monitoring systems. It integrates high-side and low-side N-channel MOSFETs, input and boot capacitors, and a 5 V LDO regulator in a compact 4 mm × 4 mm × 2.1 mm wettable flank QFN package. The device supports programmable switching frequencies from 400 kHz to 2.2 MHz and includes PWM dimming with on-time and duty cycle monitoring for eye-safe operation. Features include thermal shutdown, undervoltage lockout, current-limit protection, and an open-drain fault flag. It is qualified to AEC-Q100 Grade 1 and developed per ISO 26262 for ASIL B compliance.

Suppliers

Company
Product
Description
Supplier Links
36V. 4A Low-EMI Synchronous Buck LED Driver Module with PWM Monitor for DMS Applications - APM80905KNBATR - Allegro MicroSystems Inc.
Manchester, NH, United States
36V. 4A Low-EMI Synchronous Buck LED Driver Module with PWM Monitor for DMS Applications
APM80905KNBATR
36V. 4A Low-EMI Synchronous Buck LED Driver Module with PWM Monitor for DMS Applications APM80905KNBATR
ClearPower LED Driver Modules

ClearPower LED Driver Modules

Supplier's Site Datasheet
LED Drivers - 620-APM80905KNBATR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRIVER REGULATOR 4A 24QFN

IC LED DRIVER REGULATOR 4A 24QFN

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category LED Drivers LED Drivers
Product Number APM80905KNBATR 620-APM80905KNBATR-ND
Product Name 36V. 4A Low-EMI Synchronous Buck LED Driver Module with PWM Monitor for DMS Applications LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Quad String Boost Led Driver For Backlighting - A8519KETTR-R-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - A6262KLPTR-T - Lingto Electronic Limited
Allegro MicroSystems Inc.
Specs
Type Dimmable
Output Current 100 milliamps
View Details
2 suppliers
LED Drivers - A8430EEK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 10 volts
Output Voltage 36 volts
View Details
3 suppliers
LED Drivers - 620-1268-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
6 suppliers