Texas Instruments SN65LVDS108 1:8 LVDS Clock Fanout Buffer SN65LVDS108DBTR

Description
1:8 LVDS Clock Fanout Buffer 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
1:8 LVDS Clock Fanout Buffer 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS108 1:8 LVDS Clock Fanout Buffer - SN65LVDS108DBTR - Texas Instruments
Dallas, TX, United States
SN65LVDS108 1:8 LVDS Clock Fanout Buffer
SN65LVDS108DBTR
SN65LVDS108 1:8 LVDS Clock Fanout Buffer SN65LVDS108DBTR
1:8 LVDS Clock Fanout Buffer 38-TSSOP -40 to 85

1:8 LVDS Clock Fanout Buffer 38-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN65LVDS108DBTR
Product Name SN65LVDS108 1:8 LVDS Clock Fanout Buffer
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details