Texas Instruments SN65LVDS108 1:8 LVDS Clock Fanout Buffer SN65LVDS108DBT

Description
1:8 LVDS Clock Fanout Buffer 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
1:8 LVDS Clock Fanout Buffer 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS108 1:8 LVDS Clock Fanout Buffer - SN65LVDS108DBT - Texas Instruments
Dallas, TX, United States
SN65LVDS108 1:8 LVDS Clock Fanout Buffer
SN65LVDS108DBT
SN65LVDS108 1:8 LVDS Clock Fanout Buffer SN65LVDS108DBT
1:8 LVDS Clock Fanout Buffer 38-TSSOP -40 to 85

1:8 LVDS Clock Fanout Buffer 38-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN65LVDS108DBT
Product Name SN65LVDS108 1:8 LVDS Clock Fanout Buffer
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details