Nexperia B.V. Buffer with open-drain output 74AHC1G07GZYL

Description
The 74AHC1G07 is a single buffer with open-drain output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AHC1G07 is a single buffer with open-drain output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC1G07 is a single buffer with open-drain output, suitable for mixed-voltage translation due to overvoltage-tolerant inputs. The 74AHC1G07GZ variant uses an XSON5 package (SOT8065-1) with dimensions of 1.1 × 0.85 × 0.5 mm, features side-wettable flanks, and is specified for operation from -40 °C to +125 °C. It operates over a supply voltage range of 2.0 V to 5.5 V, supports output voltages up to 6.0 V in high-impedance mode, and meets ESD protection standards of HBM >2000 V and CDM >1000 V. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A.

Datasheet Summary
Powered by GS/AI

The 74AHC1G07 is a single buffer with open-drain output, suitable for mixed-voltage translation due to overvoltage-tolerant inputs. The 74AHC1G07GZ variant uses an XSON5 package (SOT8065-1) with dimensions of 1.1 × 0.85 × 0.5 mm, features side-wettable flanks, and is specified for operation from -40 °C to +125 °C. It operates over a supply voltage range of 2.0 V to 5.5 V, supports output voltages up to 6.0 V in high-impedance mode, and meets ESD protection standards of HBM >2000 V and CDM >1000 V. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A.

Suppliers

Company
Product
Description
Supplier Links
Buffer with open-drain output - 74AHC1G07GZYL - Nexperia B.V.
Nijmegen, Netherlands
Buffer with open-drain output
74AHC1G07GZYL
Buffer with open-drain output 74AHC1G07GZYL
The 74AHC1G07 is a single buffer with open-drain output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AHC1G07 is a single buffer with open-drain output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74AHC1G07GZYL
Product Name Buffer with open-drain output
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Octal buffer/line driver; 3-state - 74ALVC244D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Hex inverting Schmitt trigger - 74AHC14BZZ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8014-1 SOT8014-1
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370811-74AHC1G66GW-Q100H - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
Quad buffer/line driver; 3-state - 74ALVC125PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details