Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65LVDM051PW

Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16
Request a Quote Datasheet
Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN65LVDM051PW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261308-SN65LVDM051PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261308-SN65LVDM051PW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261308-SN65LVDM051PW
Win Source Part Number: 1261308-SN65LVDM051P W Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 90 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 500Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12021-5R,927-SN6 5LVDM051PW,-SN65LVDM 051PWR,-SN65LVDM051P WG4R,-296-12021-5,92 7-SN65LVDM051PW,TEXT ISSN65LVDM051PW,296- 12021-5,-296-12021-5 ,-SN65LVDM051PWG4,SN 65LVDM051PWG4,SN65LV DM051PWG4,-296-12021 -5R,2156-SN65LVDM051 PW Base Product Number: 65LVDM051

Win Source Part Number: 1261308-SN65LVDM051PW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 500Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-12021-5R,927-SN65LVDM051PW,-SN65LVDM051PWR,-SN65LVDM051PWG4R,-296-12021-5,927-SN65LVDM051PW,TEXTISSN65LVDM051PW,296-12021-5,-296-12021-5,-SN65LVDM051PWG4,SN65LVDM051PWG4,SN65LVDM051PWG4,-296-12021-5R,2156-SN65LVDM051PW
Base Product Number: 65LVDM051

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDM051PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDM051PW
Drivers, Receivers, Transceivers SN65LVDM051PW
2/2 Transceiver Full LVDS 16-TSSOP

2/2 Transceiver Full LVDS 16-TSSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN65LVDM051PW 1261308-SN65LVDM051PW SN65LVDM051PW
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details