Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AFEL MC74HC640AFEL

Description
Manufacturer: Motorola Win Source Part Number: 926310-MC74HC640AFEL Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output Package: Bulk Family Name: 74HC640 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Motorola Win Source Part Number: 926310-MC74HC640AFEL Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output Package: Bulk Family Name: 74HC640 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AFEL - 926310-MC74HC640AFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AFEL
926310-MC74HC640AFEL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AFEL 926310-MC74HC640AFEL
Manufacturer: Motorola Win Source Part Number: 926310-MC74HC640AFEL Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output Package: Bulk Family Name: 74HC640 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Motorola
Win Source Part Number: 926310-MC74HC640AFEL
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output
Package: Bulk
Family Name: 74HC640
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 926310-MC74HC640AFEL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AFEL
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details