The MAX208 is a 5-V multichannel RS-232 line driver/receiver designed for reliable communication in various applications, including battery-powered systems and handheld devices. It features four drivers and four receivers, capable of operating at data signaling rates up to 120 kbit/s. The device includes a dual charge-pump circuit that allows it to function with a single 5-V supply, requiring only four external capacitors of 0.1 µF each. One of the key attributes of the MAX208 is its robust ESD protection, rated at ±15 kV per the Human-Body Model, ensuring durability in environments prone to electrical surges. The device meets or exceeds the requirements of TIA/EIA-232-F and ITU v.28 standards, making it suitable for standard serial-port connections. It operates within a temperature range of -40°C to 85°C, which enhances its versatility for various operating conditions. Engineers considering the MAX208 for their projects will find it a reliable choice for implementing RS-232 communication with strong ESD protection and efficient power requirements.
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SOIC -40 to 85
RS-232 Interface IC 5V Multich RS-232 Line Driver/Receiver
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | MAX208IDWRG4 | MAX208IDWRG4 |
| Product Name | MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection | RS-232 Interface IC |
| Technology | RS232 | |
| Device Type | Line / Bus Driver; Receiver | |
| Features | RoHS | RoHS |
| # of Rx | 4 # |