Texas Instruments Interface Transceiver IC LMS1487ECNA

Description
IC TRANSCEIVER HALF 1/1 8MDIP Product overview: LMS1487ECNA from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS1487ECNA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8MDIP Product overview: LMS1487ECNA from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS1487ECNA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-LMS1487ECNA
Interface Transceiver IC 710-LMS1487ECNA
IC TRANSCEIVER HALF 1/1 8MDIP Product overview: LMS1487ECNA from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS1487ECNA can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8MDIP Product overview: LMS1487ECNA from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS1487ECNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMS1487ECNA - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - LMS1487ECNA - 1201899-LMS1487ECNA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LMS1487ECNA
1201899-LMS1487ECNA
Interface - Interface - Drivers, Receivers, Transceivers - LMS1487ECNA 1201899-LMS1487ECNA
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201899-LMS1487ECNA Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201899-LMS1487ECNA
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - LMS1487ECNA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
LMS1487ECNA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LMS1487ECNA
IC TRANSCEIVER HALF 1/1 8MDIP

IC TRANSCEIVER HALF 1/1 8MDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-LMS1487ECNA LMS1487ECNA 1201899-LMS1487ECNA LMS1487ECNA
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - LMS1487ECNA Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other
Data Rate 2500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485TM - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers