Texas Instruments DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver DS26LV32ATMX/NOPB

Description
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver - DS26LV32ATMX/NOPB - Texas Instruments
Dallas, TX, United States
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver
DS26LV32ATMX/NOPB
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver DS26LV32ATMX/NOPB
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85

3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATMX/NOPB - 118528-DS26LV32ATMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATMX/NOPB
118528-DS26LV32ATMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATMX/NOPB 118528-DS26LV32ATMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 118528-DS26LV32ATMX/ NOPB Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 35mV Family Name: DS26LV32AT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS26LV32ATM/NOPB; Introduction Date: May 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 118528-DS26LV32ATMX/NOPB
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 35mV
Family Name: DS26LV32AT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS26LV32ATM/NOPB;
Introduction Date: May 14, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Quad 3V 3.6V SOIC Interface Transceiver IC
710-DS26LV32ATMX/NOPB
Quad 3V 3.6V SOIC Interface Transceiver IC 710-DS26LV32ATMX/NOPB
Quad RS-422 Receiver, 3V-3.6V, 4 Ch, SOIC, -40C to 85C Product overview: DS26LV32ATMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LV32ATMX/NOP B can be used for catalog matching and distributor lookup.

Quad RS-422 Receiver, 3V-3.6V, 4 Ch, SOIC, -40C to 85C Product overview: DS26LV32ATMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LV32ATMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Diff Line Receiver, Rs422, Soic-16; Device Type Texas Instruments - 29AH4090 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Receiver, Rs422, Soic-16; Device Type Texas Instruments
29AH4090
Diff Line Receiver, Rs422, Soic-16; Device Type Texas Instruments 29AH4090
DIFF LINE RECEIVER, RS422, SOIC-16; Device Type:Differential Line Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

DIFF LINE RECEIVER, RS422, SOIC-16; Device Type:Differential Line Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - DS26LV32ATMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS26LV32ATMX/NOPB
Drivers, Receivers, Transceivers DS26LV32ATMX/NOPB
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS26LV32ATMX/NOPB 118528-DS26LV32ATMX/NOPB 710-DS26LV32ATMX/NOPB 29AH4090 DS26LV32ATMX/NOPB
Product Name DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATMX/NOPB Quad 3V 3.6V SOIC Interface Transceiver IC Diff Line Receiver, Rs422, Soic-16; Device Type Texas Instruments Drivers, Receivers, Transceivers
Device Type Receiver Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 30000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection - MAX213CDBR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers
 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details