Texas Instruments DS3487 Quad TRI-STATE Line Driver DS3487MX

Description
Quad TRI-STATE Line Driver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad TRI-STATE Line Driver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS3487 Quad TRI-STATE Line Driver - DS3487MX - Texas Instruments
Dallas, TX, United States
DS3487 Quad TRI-STATE Line Driver
DS3487MX
DS3487 Quad TRI-STATE Line Driver DS3487MX
Quad TRI-STATE Line Driver 16-SOIC 0 to 70

Quad TRI-STATE Line Driver 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-DS3487MX
Quad Interface Transceiver IC 710-DS3487MX
QUAD LINE DRIVER, PDSO16, 0.150 INCH, PLASTIC, SOP-16 Product overview: DS3487MX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS3487MX can be used for catalog matching and distributor lookup.

QUAD LINE DRIVER, PDSO16, 0.150 INCH, PLASTIC, SOP-16 Product overview: DS3487MX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS3487MX can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - DS3487MX - 1034875-DS3487MX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS3487MX
1034875-DS3487MX
Interface - Interface - Drivers, Receivers, Transceivers - DS3487MX 1034875-DS3487MX
Manufacturer: Texas Instruments Win Source Part Number: 1034875-DS3487MX Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1034875-DS3487MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS3487MX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS3487MX
Drivers, Receivers, Transceivers DS3487MX
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS3487MX 710-DS3487MX 1034875-DS3487MX DS3487MX
Product Name DS3487 Quad TRI-STATE Line Driver Quad Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS3487MX Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Transceiver Receiver Driver
# of Tx 4 #
# of Rx 0 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Processors and Controllers - 5962-8515511RA - 1023517-5962-8515511RA - Win Source Electronics
Specs
Device Type Storage Interface
Features RoHS
Package Type DIP; CDIP
View Details
MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - MAX207CDW - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IPWG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
Interface Transceiver IC - 710-AM26C32CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers