The MAX211 is a 5V multichannel RS-232 transceiver with four drivers and five receivers, featuring ±15kV ESD protection on all serial-port pins. It operates up to 120kbit/s and requires four external 0.1µF capacitors for its charge pump circuit. The MAX211CDWR variant is housed in a 28-pin SOIC package measuring 17.9mm × 10.3mm, and is rated for operation from 0°C to 70°C. It meets TIA/EIA-232-F and ITU V.28 standards, and includes shutdown and enable control for power and signal management.
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SOIC 0 to 70
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, PDSO28
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SOIC 0 to 70 Product overview: MAX211CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX211CDWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1066908-MAX211CDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
RS-232 Interface IC 5V MultiCh Line Driver/Receiver
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX211CDWR | MAX211CDWR | 710-MAX211CDWR | 1066908-MAX211CDWR | MAX211CDWR |
| Product Name | MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX211CDWR | RS-232 Interface IC | |
| Technology | RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 5 # |