Texas Instruments DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver DS1487M

Description
Low Power RS-485/1/4 Unit Load Multipoint Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Low Power RS-485/1/4 Unit Load Multipoint Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver - DS1487M - Texas Instruments
Dallas, TX, United States
DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver
DS1487M
DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver DS1487M
Low Power RS-485/1/4 Unit Load Multipoint Transceiver 8-SOIC 0 to 70

Low Power RS-485/1/4 Unit Load Multipoint Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS1487M - 080664-DS1487M - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS1487M
080664-DS1487M
Interface - Interface - Drivers, Receivers, Transceivers - DS1487M 080664-DS1487M
Manufacturer: Texas Instruments Win Source Part Number: 080664-DS1487M Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 2Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 95

Manufacturer: Texas Instruments
Win Source Part Number: 080664-DS1487M
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 2Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 95

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-DS1487M
Interface Transceiver IC 710-DS1487M
IC LINE TRANSCEIVER, PDSO8, PLASTIC, SOP-8, Line Driver or Receiver Product overview: DS1487M from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS1487M can be used for catalog matching and distributor lookup.

IC LINE TRANSCEIVER, PDSO8, PLASTIC, SOP-8, Line Driver or Receiver Product overview: DS1487M from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS1487M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS1487M 080664-DS1487M 710-DS1487M
Product Name DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver Interface - Interface - Drivers, Receivers, Transceivers - DS1487M Interface Transceiver IC
Technology RS485
Device Type Transceiver Receiver; Transceiver Transceiver
Supply Voltage 5V Other; 4.75 V ~ 5.25 V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
View Details
2 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - DS96F173ME/883 - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN54ALS04B Hex Inverters - 5962-86843012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32IDR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
6 suppliers