Texas Instruments DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver DS26LV32ATM/NOPB

Description
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver - DS26LV32ATM/NOPB - Texas Instruments
Dallas, TX, United States
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver
DS26LV32ATM/NOPB
DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver DS26LV32ATM/NOPB
3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85

3V Enhanced CMOS Quad Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3V 3.6V SOIC Interface Transceiver IC
710-DS26LV32ATM/NOPB
Quad 3V 3.6V SOIC Interface Transceiver IC 710-DS26LV32ATM/NOPB
Quad RS-422 Line Receiver, 3V-3.6V, 4-Ch, SOIC Product overview: DS26LV32ATM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LV32ATM/NOPB can be used for catalog matching and distributor lookup.

Quad RS-422 Line Receiver, 3V-3.6V, 4-Ch, SOIC Product overview: DS26LV32ATM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LV32ATM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATM/NOPB - 1169228-DS26LV32ATM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATM/NOPB
1169228-DS26LV32ATM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATM/NOPB 1169228-DS26LV32ATM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169228-DS26LV32ATM/ NOPB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169228-DS26LV32ATM/NOPB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Drivers, Receivers, Transceivers - DS26LV32ATM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS26LV32ATM/NOPB
Drivers, Receivers, Transceivers DS26LV32ATM/NOPB
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet
Ic, Line Receiver, Quad, 3.3V, Soic-16; Device Type Texas Instruments - 26AJ5756 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Line Receiver, Quad, 3.3V, Soic-16; Device Type Texas Instruments
26AJ5756
Ic, Line Receiver, Quad, 3.3V, Soic-16; Device Type Texas Instruments 26AJ5756
IC, LINE RECEIVER, QUAD, 3.3V, SOIC-16; Device Type:Differential Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

IC, LINE RECEIVER, QUAD, 3.3V, SOIC-16; Device Type:Differential Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS26LV32ATM/NOPB 710-DS26LV32ATM/NOPB 1169228-DS26LV32ATM/NOPB DS26LV32ATM/NOPB 26AJ5756
Product Name DS26LV32AT 3V Enhanced CMOS Quad Differential Line Receiver Quad 3V 3.6V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS26LV32ATM/NOPB Drivers, Receivers, Transceivers Ic, Line Receiver, Quad, 3.3V, Soic-16; Device Type Texas Instruments
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 30000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222CDWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver - DS36C278TMX - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
Interface Transceiver IC - 710-32P4910BP-CGF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers