Dual EIA-232 Driver/Receiver 16-SOIC 0 to 70
5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection 16-SOIC 0 to 70 Product overview: MAX232DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1212688-MAX232DRG4
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Family Name: MAX232
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX232CSE+T; MAX232CSE; MAX232CSE-T;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RS-232 Interface IC Dual EIA-232 Driver/ Receiver
IC TRANSCEIVER FULL 2/2 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX232DRG4 | 710-MAX232DRG4 | 1212688-MAX232DRG4 | MAX232DRG4 | MAX232DRG4 |
| Product Name | MAX232 Dual EIA-232 Driver/Receiver | Dual -9V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX232DRG4 | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # | ||||
| Data Rate | 120 kbps | 120 kbps | 120 kbps | 120 kbps |