Multipoint RS485/RS422 Transceivers 8-SOIC 0 to 70
RS485/RS422 Transceiver, 10Mbps, 5V, SOIC N, 0-70°C Product overview: DS3695AMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS3695AMX/NOPB can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC QUAD DIFF BUS XCVR
DS3695A MULTIPOINT RS485/RS422 T
TRANSCEIVER, RS422/RS485, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS3695AMX/NOPB | 710-DS3695AMX/NOPB | DS3695AMX/NOPB | DS3695AMX/NOPB | 26AJ5759 |
| Product Name | DS3695A Multipoint RS485/RS422 Transceivers | 5V SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers | Transceiver, Rs422/rs485, Soic-8; Device Type Texas Instruments |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.75V ~ 5.25V | Other; 4.75V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |