Texas Instruments DS14C89 Quad CMOS Receiver DS14C89AMX

Description
Quad CMOS Receiver 14-SOIC
Request a Quote Datasheet
Description
Quad CMOS Receiver 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS14C89 Quad CMOS Receiver - DS14C89AMX - Texas Instruments
Dallas, TX, United States
DS14C89 Quad CMOS Receiver
DS14C89AMX
DS14C89 Quad CMOS Receiver DS14C89AMX
Quad CMOS Receiver 14-SOIC

Quad CMOS Receiver 14-SOIC

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS14C89AMX - 718242-DS14C89AMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS14C89AMX
718242-DS14C89AMX
Interface - Interface - Drivers, Receivers, Transceivers - DS14C89AMX 718242-DS14C89AMX
Manufacturer: Texas Instruments Win Source Part Number: 718242-DS14C89AMX Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 1V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: DS14C89 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V, 12V

Manufacturer: Texas Instruments
Win Source Part Number: 718242-DS14C89AMX
Packaging: Reel
Type: Receiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: DS14C89
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V, 12V

Buy Now
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-DS14C89AMX
Quad SOIC Interface Transceiver IC 710-DS14C89AMX
Quad CMOS Receiver 14-SOIC Product overview: DS14C89AMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C89AMX can be used for catalog matching and distributor lookup.

Quad CMOS Receiver 14-SOIC Product overview: DS14C89AMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C89AMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS14C89AMX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS14C89AMX
Drivers, Receivers, Transceivers DS14C89AMX
IC RECEIVER 0/4 14SOIC

IC RECEIVER 0/4 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS14C89AMX 718242-DS14C89AMX 710-DS14C89AMX DS14C89AMX
Product Name DS14C89 Quad CMOS Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS14C89AMX Quad SOIC Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Receiver Receiver Transceiver Receiver
Supply Voltage Other; 5V~ 12V Other; 5V, 12V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F574DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
DS26LS31C Quad High Speed Differential Line Drivers - DS26LS31CM - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
DS89C21 Differential CMOS Line Driver and Receiver Pair - DS89C21TM/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver; Receiver
Features RoHS
# of Tx 1 #
View Details
7 suppliers
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details