Rochester Electronics Logic - Logic - Shift Registers - 74F164PC 74F164PC

Description
Manufacturer: National Semiconductor Win Source Part Number: 857763-74F164PC Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 857763-74F164PC Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74F164PC - 857763-74F164PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74F164PC
857763-74F164PC
Logic - Logic - Shift Registers - 74F164PC 857763-74F164PC
Manufacturer: National Semiconductor Win Source Part Number: 857763-74F164PC Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 857763-74F164PC
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - 74F164PC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74F164PC
Logic - Shift Registers 74F164PC
SERIAL IN PARALLEL OUT

SERIAL IN PARALLEL OUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 857763-74F164PC 74F164PC
Product Name Logic - Logic - Shift Registers - 74F164PC Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit serial-in/parallel-out shift register - 74AHCT164BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
 - 54AC299DMQB - Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Shift Direction Bidirectional
Package Type DIP; Other; CDIP20
View Details
3 suppliers