The 74AHCT594D,112 is an 8-bit, non-inverting, serial-in, parallel-out shift register from Quarktwin Technology Ltd. It features a high-speed Si-gate CMOS design and is pin compatible with Low-Power Schottky TTL (LSTTL). The device operates within a supply voltage range of 2.0 V to 5.5 V and is specified for temperatures from -40 °C to +125 °C. It includes separate clocks for the shift and storage registers, both of which are positive-edge triggered, allowing for independent operation. The shift register has a serial output for cascading, and both registers have direct overriding clears. The device is designed with Schmitt-trigger inputs for improved noise immunity and has ESD protection ratings exceeding 2000 V for HBM. The 74AHCT594D,112 is suitable for applications such as serial-to-parallel data conversion and remote control holding registers.
Shift Shift Register 1 Element 8 Bit 16-SO
Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
SHIFT REGISTER, 8BIT, SIPO, SOIC-16; Logic Family / Base Number:74AHCT594; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes
Shift Shift Register 1 Element 8 Bit 16-SO
IC SHIFT REGISTER 8BIT 16-SOIC
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74AHCT594D,112-ND | 74AHCT594D,112 | 85X2728 | 74AHCT594D,112 | 74AHCT594D,112 |
| Product Name | Shift Registers | Shift Register, 8Bit, Sipo, Soic-16; Logic Family / Base Number Nexperia | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Push-Pull | Push-Pull | |||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; SO16 | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |