Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65176BP SN65176BP

Description
Manufacturer: Texas Instruments Win Source Part Number: 082115-SN65176BP Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Test & Measurement, Wireless, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082115-SN65176BP Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Test & Measurement, Wireless, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65176BP - 082115-SN65176BP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65176BP
082115-SN65176BP
Interface - Interface - Drivers, Receivers, Transceivers - SN65176BP 082115-SN65176BP
Manufacturer: Texas Instruments Win Source Part Number: 082115-SN65176BP Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Test & Measurement, Wireless, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082115-SN65176BP
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Test & Measurement, Wireless, Industrial

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65176BP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65176BP
Drivers, Receivers, Transceivers SN65176BP
1/1 Transceiver Half RS422, RS485 8-PDIP

1/1 Transceiver Half RS422, RS485 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 082115-SN65176BP SN65176BP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65176BP Drivers, Receivers, Transceivers
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details