Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - MAX3071EASA MAX3071EASA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881419-MAX3071EASA Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881419-MAX3071EASA Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX3071EASA - 881419-MAX3071EASA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3071EASA
881419-MAX3071EASA
Interface - Interface - Drivers, Receivers, Transceivers - MAX3071EASA 881419-MAX3071EASA
Manufacturer: Maxim Integrated Win Source Part Number: 881419-MAX3071EASA Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881419-MAX3071EASA
Features: 1/1 Transceiver Full RS422, RS485 8-SOIC
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 881419-MAX3071EASA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX3071EASA
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16245DT - 883738-MC74LCX16245DT - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details