DRIVER, TRANSFORMER, 5V, 0.35A, 5SOT23; Supply Voltage Min:3V; Supply Voltage Max:5.5V; No. of Outputs:2Outputs; Output Voltage:11V; Output Current:350mA; Driver Case Style:SOT-23; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHCRoHS Compliant: Yes
DRIVER, TRANSFORMER, 5V, 0.35A, 5SOT23; Supply Voltage Min:3V; Supply Voltage Max:5.5V; No. of Outputs:2Outputs; Output Voltage:11V; Output Current:350mA; Driver Case Style:SOT-23; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHCRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 33AH4774 |
| Product Name | Driver, Transformer, 5V, 0.35A, 5Sot23; Supply Voltage Min Texas Instruments |
| Supply Voltage | Other; 3V |