Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN55HVD75DRBREP

Description
Win Source Part Number: 1261385-SN55HVD75DRB REP Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-43094-2,296-4309 4-2,SN55HVD75DRBREP, -V62/15608-01XE,296- 43094-1,296-SN55HVD7 5DRBREPDKR,296-SN55H VD75DRBREPCT,296-SN5 5HVD75DRBREPTR,296-4 3094-6,-V62/15608-01 XER,296-43094-1,296- 43094-6 Base Product Number: 55HVD75
Request a Quote Datasheet
Description
Win Source Part Number: 1261385-SN55HVD75DRB REP Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-43094-2,296-4309 4-2,SN55HVD75DRBREP, -V62/15608-01XE,296- 43094-1,296-SN55HVD7 5DRBREPDKR,296-SN55H VD75DRBREPCT,296-SN5 5HVD75DRBREPTR,296-4 3094-6,-V62/15608-01 XER,296-43094-1,296- 43094-6 Base Product Number: 55HVD75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261385-SN55HVD75DRBREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261385-SN55HVD75DRBREP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261385-SN55HVD75DRBREP
Win Source Part Number: 1261385-SN55HVD75DRB REP Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-43094-2,296-4309 4-2,SN55HVD75DRBREP, -V62/15608-01XE,296- 43094-1,296-SN55HVD7 5DRBREPDKR,296-SN55H VD75DRBREPCT,296-SN5 5HVD75DRBREPTR,296-4 3094-6,-V62/15608-01 XER,296-43094-1,296- 43094-6 Base Product Number: 55HVD75

Win Source Part Number: 1261385-SN55HVD75DRBREP
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 80 mV
Data Rate: 20Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-43094-2,296-43094-2,SN55HVD75DRBREP,-V62/15608-01XE,296-43094-1,296-SN55HVD75DRBREPDKR,296-SN55HVD75DRBREPCT,296-SN55HVD75DRBREPTR,296-43094-6,-V62/15608-01XER,296-43094-1,296-43094-6
Base Product Number: 55HVD75

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN55HVD75DRBREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN55HVD75DRBREP
Drivers, Receivers, Transceivers SN55HVD75DRBREP
1/1 Transceiver Half RS422, RS485 8-SON (3x3)

1/1 Transceiver Half RS422, RS485 8-SON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261385-SN55HVD75DRBREP SN55HVD75DRBREP
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details