Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - MAX3227CAE MAX3227CAE

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881507-MAX3227CAE Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881507-MAX3227CAE Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX3227CAE - 881507-MAX3227CAE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3227CAE
881507-MAX3227CAE
Interface - Interface - Drivers, Receivers, Transceivers - MAX3227CAE 881507-MAX3227CAE
Manufacturer: Maxim Integrated Win Source Part Number: 881507-MAX3227CAE Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881507-MAX3227CAE
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 881507-MAX3227CAE
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX3227CAE
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details