Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BTS149E3045ANTMA1 BTS149E3045ANTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 913687-BTS149E3045AN TMA1 Series: * Features: Element Bit per Element Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 913687-BTS149E3045AN TMA1 Series: * Features: Element Bit per Element Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BTS149E3045ANTMA1 - 913687-BTS149E3045ANTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BTS149E3045ANTMA1
913687-BTS149E3045ANTMA1
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BTS149E3045ANTMA1 913687-BTS149E3045ANTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 913687-BTS149E3045AN TMA1 Series: * Features: Element Bit per Element Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 913687-BTS149E3045ANTMA1
Series: *
Features: Element Bit per Element Output
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 913687-BTS149E3045ANTMA1
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - BTS149E3045ANTMA1
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details