AND-OR-invert Gates 14-CDIP -55 to 125
AND-OR-invert Gates 14-CDIP -55 to 125 Product overview: SN54S51J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN54S51J can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252539-SN54S51J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
AND-OR-Invert Gate, S Series, 2-Func, 4-Input, TTL, CDIP14
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-CDIP
IC GATE AND/OR INVERTER
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN54S51J | 770-SN54S51J | 1252539-SN54S51J | SN54S51J | SN54S51J | SN54S51J | SN54S51J |
| Product Name | SN54S51 AND-OR-invert Gates | Logic IC | Logic - Logic - Gates and Inverters - SN54S51J | Gates and Inverters | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR GATE | NOT | NOT; AND; OR | AND; OR; AND/OR/INVERT Gate | ||
| Logic Family | S | TTL | |||||
| Propagation Delay | 22 ns | 5.5 ns | |||||
| Operating Current | 0.0080 mA | 1 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |