Texas Instruments SN54S174 Hex D-type Flip-Flops With Clear SN54S174J

Description
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S174 Hex D-type Flip-Flops With Clear - SN54S174J - Texas Instruments
Dallas, TX, United States
SN54S174 Hex D-type Flip-Flops With Clear
SN54S174J
SN54S174 Hex D-type Flip-Flops With Clear SN54S174J
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125

Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN54S174J
1252528-SN54S174J
Logic - Logic - Flip Flops - SN54S174J 1252528-SN54S174J
Manufacturer: Texas Instruments Win Source Part Number: 1252528-SN54S174J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252528-SN54S174J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
 - SN54S174J - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, S Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CDIP16

D Flip-Flop, S Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN54S174J
Integrated Circuits (ICs) - Logic - Flip Flops SN54S174J
HEX D-TYPE FLIP-FLOPS WITH CLEAR

HEX D-TYPE FLIP-FLOPS WITH CLEAR

Supplier's Site
Flip Flops - SN54S174J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN54S174J
Flip Flops SN54S174J
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Flip Flops - SN54S174J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN54S174J
Flip Flops SN54S174J
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN54S174J 1252528-SN54S174J SN54S174J SN54S174J SN54S174J SN54S174J
Product Name SN54S174 Hex D-type Flip-Flops With Clear Logic - Logic - Flip Flops - SN54S174J Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Flip-Flop Type D D
Propagation Delay 17 ns
fMAX 50 MHz
Operating Current 144 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H74DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details