Texas Instruments SN54LS74A Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear SN54LS74AJ

Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS74A Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear - SN54LS74AJ - Texas Instruments
Dallas, TX, United States
SN54LS74A Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear
SN54LS74AJ
SN54LS74A Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear SN54LS74AJ
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-CDIP -55 to 125

Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear 14-CDIP -55 to 125

Buy Now Datasheet
Flip Flop ICs - 7968170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
7968170
Flip Flop ICs 7968170
54LS Dual D-type Flip-Flop CDIP14

54LS Dual D-type Flip-Flop CDIP14

Supplier's Site
Flip Flop ICs - 7968170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
7968170P
Flip Flop ICs 7968170P
54LS Dual D-type Flip-Flop CDIP14

54LS Dual D-type Flip-Flop CDIP14

Supplier's Site
Flip Flop ICs - 1785481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1785481
Flip Flop ICs 1785481
54LS Dual D-type Flip-Flop CDIP14

54LS Dual D-type Flip-Flop CDIP14

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN54LS74AJ
Integrated Circuits (ICs) - Logic - Flip Flops SN54LS74AJ
DUAL D-TYPE POSITIVE-EDGE-TRIGGE

DUAL D-TYPE POSITIVE-EDGE-TRIGGE

Supplier's Site
Flip Flops - SN54LS74AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN54LS74AJ
Flip Flops SN54LS74AJ
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN54LS74AJ 7968170 7968170P SN54LS74AJ SN54LS74AJ
Product Name SN54LS74A Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear Flip Flop ICs Flip Flop ICs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Propagation Delay 40 ns 13.5 ns
fMAX 35 MHz
Operating Current 8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
Flip Flops - 5476DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 54F378FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers