Texas Instruments SN54LS593 8-Bit Binary Counters With Input Registers SN54LS593J

Description
8-Bit Binary Counters With Input Registers 20-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Binary Counters With Input Registers 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS593 8-Bit Binary Counters With Input Registers - SN54LS593J - Texas Instruments
Dallas, TX, United States
SN54LS593 8-Bit Binary Counters With Input Registers
SN54LS593J
SN54LS593 8-Bit Binary Counters With Input Registers SN54LS593J
8-Bit Binary Counters With Input Registers 20-CDIP -55 to 125

8-Bit Binary Counters With Input Registers 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54LS593J
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54LS593J
8-BIT BINARY COUNTERS WITH INPUT

8-BIT BINARY COUNTERS WITH INPUT

Supplier's Site
Counters, Dividers - SN54LS593J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN54LS593J
Counters, Dividers SN54LS593J
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-CDIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number SN54LS593J SN54LS593J SN54LS593J
Product Name SN54LS593 8-Bit Binary Counters With Input Registers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,LCCC DIP; 20-CDIP (0.300\", 7.62mm)
Logic Family LS
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4521B CMOS 24-Stage Frequency Divider - CD4521BM96 - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
SN54LS169B Synchronous 4-Bit Up/Down Binary Counters - 8001802FA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMTE4 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
2 suppliers
CD4029B-MIL CMOS Presettable Up/Down Counter - 8101602EA - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
4 suppliers