Texas Instruments SN54LS590 8-Bit Binary Counters With Output Registers SN54LS590J

Description
8-Bit Binary Counters With Output Registers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Binary Counters With Output Registers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS590 8-Bit Binary Counters With Output Registers - SN54LS590J - Texas Instruments
Dallas, TX, United States
SN54LS590 8-Bit Binary Counters With Output Registers
SN54LS590J
SN54LS590 8-Bit Binary Counters With Output Registers SN54LS590J
8-Bit Binary Counters With Output Registers 16-CDIP -55 to 125

8-Bit Binary Counters With Output Registers 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54LS590J
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54LS590J
8-BIT BINARY COUNTERS WITH OUTPU

8-BIT BINARY COUNTERS WITH OUTPU

Supplier's Site
Counters, Dividers - SN54LS590J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN54LS590J
Counters, Dividers SN54LS590J
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-CDIP

Buy Now

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number SN54LS590J SN54LS590J SN54LS590J
Product Name SN54LS590 8-Bit Binary Counters With Output Registers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family LS
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74197PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD4020B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - 76006012A - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control - 7600901EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
4 suppliers