SN54LS174J is a hex D-type flip-flop with clear in a 16-pin CDIP package, operating from -55°C to 125°C.
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
HEX D-TYPE FLIP-FLOPS WITH CLEAR
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN54LS174J | SN54LS174J |
| Product Name | SN54LS174 Hex D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Propagation Delay | 30 ns | |
| fMAX | 35 MHz | |
| Operating Current | 26 mA |