Texas Instruments SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear SN54LS112AJ

Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear - SN54LS112AJ - Texas Instruments
Dallas, TX, United States
SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear
SN54LS112AJ
SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear SN54LS112AJ
Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125

Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear 16-CDIP -55 to 125

Buy Now Datasheet
 - SN54LS112AJ - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, CDIP16

J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, CDIP16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN54LS112AJ
1252456-SN54LS112AJ
Logic - Logic - Flip Flops - SN54LS112AJ 1252456-SN54LS112AJ
Manufacturer: Texas Instruments Win Source Part Number: 1252456-SN54LS112AJ Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252456-SN54LS112AJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN54LS112AJ
Integrated Circuits (ICs) - Logic - Flip Flops SN54LS112AJ
DUAL J-K NEGATIVE-EDGE-TRIGGE RED

DUAL J-K NEGATIVE-EDGE-TRIGGERED

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN54LS112AJ SN54LS112AJ 1252456-SN54LS112AJ SN54LS112AJ
Product Name SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear Logic - Logic - Flip Flops - SN54LS112AJ Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered Negative-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5472FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-87807012A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
4 suppliers