Texas Instruments SN54LS10 Triple 3-Input Positive-NAND Gates SN54LS10J

Description
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS10 Triple 3-Input Positive-NAND Gates - SN54LS10J - Texas Instruments
Dallas, TX, United States
SN54LS10 Triple 3-Input Positive-NAND Gates
SN54LS10J
SN54LS10 Triple 3-Input Positive-NAND Gates SN54LS10J
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125

Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Military 3-ch, 3-input, 4.5-V to 5.5-V bipolar NAND gates 14-CDIP -55 to 125 Product overview: SN54LS10J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54LS10J can be used for catalog matching and distributor lookup.

Military 3-ch, 3-input, 4.5-V to 5.5-V bipolar NAND gates 14-CDIP -55 to 125 Product overview: SN54LS10J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54LS10J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN54LS10J - 1015508-SN54LS10J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54LS10J
1015508-SN54LS10J
Logic - Logic - Gates and Inverters - SN54LS10J 1015508-SN54LS10J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015508-SN54LS10J Packaging: Rail/Tube Length: 19.56 mm Mounting: SMD (SMT) Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 3 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 3 Number of Pins: 14 Number of Gates: 3 High Level Output Current: -400 µA Number of Outputs: 1 Low Level Output Current: 4 mA Propagation Delay: 15 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54LS20J; SNJ54ALS00AJ; SN54LS20JSN54LS10 J; SN54LS10J.; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 15 ns Logic Function: NAND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015508-SN54LS10J
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 3
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 3
Number of Pins: 14
Number of Gates: 3
High Level Output Current: -400 µA
Number of Outputs: 1
Low Level Output Current: 4 mA
Propagation Delay: 15 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54LS20J; SNJ54ALS00AJ; SN54LS20JSN54LS10 J; SN54LS10J.;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 15 ns
Logic Function: NAND

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN54LS10J
Integrated Circuits (ICs) - Logic - Gates and Inverters SN54LS10J
IC GATE NAND 3CH 3-INP 14CDIP

IC GATE NAND 3CH 3-INP 14CDIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN54LS10J 705-SN54LS10J 1015508-SN54LS10J SN54LS10J
Product Name SN54LS10 Triple 3-Input Positive-NAND Gates Logic IC Logic - Logic - Gates and Inverters - SN54LS10J Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
IC Package Type Other; CDIP,CFP,LCCC Other; CDIP DIP; Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers
DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details