Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CDIP -55 to 125
Win Source Part Number: 1016482-SN54LS01J
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN54LS01J,TEXTI
NAND Gate, LS Series, 4-Func, 2-Input, TTL, CDIP14
Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar NAND gates with open-collector outputs 14-CDIP -55 to 125 Product overview: SN54LS01J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54LS01J can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14CDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN54LS01J | 1016482-SN54LS01J | SN54LS01J | 705-SN54LS01J | SN54LS01J | SN54LS01J |
| Product Name | SN54LS01 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NOT | AND; NAND | NAND; NAND GATE | NAND | |
| Logic Family | LS | TTL | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |