The SN54HC590AJ is an 8-bit binary counter with an 8-bit storage register and 3-state outputs, housed in a 16-pin CDIP package, operating from 2 V to 6 V and capable of driving up to 15 LSTTL loads. It features a direct clear input, count enable, and a ripple-carry output for cascading, with a typical propagation delay of 14 ns and a maximum power consumption of 80 µA at 5 V. The device is specified for operation from -55°C to 125°C.
8-Bit Binary Counters With 3-State Output Registers 16-CDIP -55 to 125
8-BIT BINARY COUNTERS WITH 3-STA
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SN54HC590AJ | SN54HC590AJ |
| Product Name | SN54HC590A 8-Bit Binary Counters With 3-State Output Registers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Output Characteristics | 3-State | |
| Supply Voltage | 6 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | HC |