Manufacturer: Texas Instruments
Win Source Part Number: 794814-SN54HC273VTDG
Series: 54HC
Packaging: Tube
Package: Die
Number of Circuits: 4
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Family Name: SN54HC273
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Octal D-Type Flip Flops With - Clear, SN54HC273-DIE 0- Product overview: SN54HC273VTDG2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54HC273VTDG2 can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP DIE
IC GATE AND 4CH 2-INP DIE
IC GATE AND 4CH 2-INP DIE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 794814-SN54HC273VTDG2 | 705-SN54HC273VTDG2 | SN54HC273VTDG2 | SN54HC273VTDG2 | SN54HC273VTDG2 | 815-SN54HC273VTDG2 |
| Product Name | Logic - Logic - Gates and Inverters - SN54HC273VTDG2 | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | IC GATE AND 4CH 2-INP DIE |
| Gate Type | NOT; AND; AND Gate | AND GATE, D-Type | AND | AND; AND Gate | NOT; AND | AND |
| Supply Voltage | 2 V ~ 6 V | 5V | 2V ~ 6V | 5V; 2V~6V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | ||||
| High Level Output Current (Source) | 5.2 mA | 5.2 mA |