The SN54HC273J is an octal D-type flip-flop with direct clear, packaged in a 20-pin ceramic dual in-line package (CDIP) measuring 24.20 mm × 6.92 mm. It operates over a supply voltage range of 2 V to 6 V, has a maximum static current consumption of 80 µA, and provides ±4-mA output drive at 5 V. The device features eight positive-edge-trigge
Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125
OCTAL D-TYPE FLIP-FLOPS WITH CLE
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN54HC273J | SN54HC273J |
| Product Name | SN54HC273 Octal D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Propagation Delay | 34 ns | |
| fMAX | 28 MHz |