SN54HC175J is a quadruple D-type flip-flop with clear in a 16-pin ceramic dual in-line package (CDIP), measuring 24.38 mm by 6.92 mm. It operates over a voltage range of 2 V to 6 V, provides ±4-mA output drive at 5 V, and has a maximum power supply current of 80 μA. The device features complementary outputs and is characterized for operation from -55°C to 125°C.
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
QUADRUPLE D-TYPE FLIP-FLOPS WITH
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN54HC175J | SN54HC175J |
| Product Name | SN54HC175 Quadruple D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Propagation Delay | 32 ns | |
| fMAX | 28 MHz |