SN54HC132-DIE Quadruple Positive-NAND Gates with Schmitt-Trigger Inputs 0- 25 Only
SN54HC132-DIE Quadruple Positive-NAND Gates with Schmitt-Trigger Inputs 0- 25 Only Product overview: SN54HC132TDG2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54HC132TDG2 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 794812-SN54HC132TDG2
Series: 54HC
Operating Temperature Range: 25°C
Features: Schmitt Trigger
Package: Die
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Family Name: SN54HC132
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Alternative Parts (Cross-Reference): SN54HC132TDG1;
Introduction Date: April 23, 2014
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC GATE NAND SCHMITT 4CH DIE
IC GATE NAND SCHMITT 4CH DIE
NAND Gate IC 4 Channel Schmitt Trigger Die
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN54HC132TDG2 | 705-SN54HC132TDG2 | 794812-SN54HC132TDG2 | SN54HC132TDG2 | SN54HC132TDG2 | SN54HC132TDG2 |
| Product Name | SN54HC132-DIE SN54HC132-DIE Quadruple Positive-NAND Gates with Schmitt-Trigger Inputs | Logic IC | Logic - Logic - Gates and Inverters - SN54HC132TDG2 | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Gate |
| Logic Family | HC | CMOS | ||||
| Features | Schmitt Trigger | |||||
| Operating Temperature | 25 C (77 F) | 25 C (77 F) | 25 C (77 F) | 25 C (77 F) |