Texas Instruments SN54HC00 Quadruple 2-Input Positive-NAND Gates SN54HC00J

Description
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC00 Quadruple 2-Input Positive-NAND Gates - SN54HC00J - Texas Instruments
Dallas, TX, United States
SN54HC00 Quadruple 2-Input Positive-NAND Gates
SN54HC00J
SN54HC00 Quadruple 2-Input Positive-NAND Gates SN54HC00J
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
 - SN54HC00J - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, CDIP14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, CDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN54HC00J - 330386-SN54HC00J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN54HC00J
330386-SN54HC00J
Logic - Logic - Gates and Inverters - SN54HC00J 330386-SN54HC00J
Manufacturer: Texas Instruments Win Source Part Number: 330386-SN54HC00J Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 330386-SN54HC00J
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
6V Logic IC
705-SN54HC00J
6V Logic IC 705-SN54HC00J
4-ch NAND Gate IC, CMOS, 2-6V, -55 to 125°C, 23ns, CDIP Product overview: SN54HC00J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54HC00J can be used for catalog matching and distributor lookup.

4-ch NAND Gate IC, CMOS, 2-6V, -55 to 125°C, 23ns, CDIP Product overview: SN54HC00J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN54HC00J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN54HC00J
Integrated Circuits (ICs) - Logic - Gates and Inverters SN54HC00J
IC GATE NAND 4CH 2-INP 14CDIP

IC GATE NAND 4CH 2-INP 14CDIP

Supplier's Site
Gates and Inverters - SN54HC00J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN54HC00J
Gates and Inverters SN54HC00J
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN54HC00J SN54HC00J 330386-SN54HC00J 705-SN54HC00J SN54HC00J SN54HC00J
Product Name SN54HC00 Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN54HC00J 6V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NOT NAND; NAND GATE NAND
Logic Family HC CMOS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers