An octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin ceramic dual in-line package (CDIP), characterized for operation over the military temperature range of -55°C to 125°C. The device features buffered output enable control, full parallel access for loading, and outputs capable of driving high-capacitive or low-impedance loads. It operates with a supply voltage range of 4.5 V to 5.5 V and supports a maximum clock frequency of 100 MHz under recommended conditions.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs
OCTAL EDGE-TRIGGERED D-TYPE FLIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN54F374J | SN54F374J | SN54F374J |
| Product Name | SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | ||
| Output Characteristics | 3-State | 3-State | |
| Propagation Delay | 10 ns | ||
| fMAX | 70 MHz |