Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin ceramic dual in-line package (CDIP), characterized for operation over the full military temperature range of -55°C to 125°C.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
OCTAL D-TYPE EDGE-TRIGGERED FLIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN54AS574J | SN54AS574J |
| Product Name | SN54AS574 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Output Characteristics | 3-State | |
| Propagation Delay | 9 ns | |
| fMAX | 125 MHz | |
| Operating Current | 142 mA |