Octal D-type edge-triggered flip-flops with 3-state outputs, designed for bus driving, in a 20-pin ceramic 300-mil DIP package, characterized for operation over the military temperature range of −55°C to 125°C.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN54ALS576BJ |
| Product Name | SN54ALS576B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs |
| Output Characteristics | 3-State |
| Propagation Delay | 14 ns |
| fMAX | 75 MHz |
| Operating Current | 30 mA |