Texas Instruments SN54ALS174 Hex D-type Flip-Flops With Clear SN54ALS174J

Description
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote
Description
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hex D-type flip-flops with clear in a 16-pin ceramic dual in-line package, operating from -55°C to 125°C, with direct-clear and buffered clock inputs, and fully buffered outputs for maximum isolation. Complies with standard TTL circuitry and supports applications including buffer/storage registers, shift registers, and pattern generators.

Datasheet Summary
Powered by GS/AI

Hex D-type flip-flops with clear in a 16-pin ceramic dual in-line package, operating from -55°C to 125°C, with direct-clear and buffered clock inputs, and fully buffered outputs for maximum isolation. Complies with standard TTL circuitry and supports applications including buffer/storage registers, shift registers, and pattern generators.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS174 Hex D-type Flip-Flops With Clear - SN54ALS174J - Texas Instruments
Dallas, TX, United States
SN54ALS174 Hex D-type Flip-Flops With Clear
SN54ALS174J
SN54ALS174 Hex D-type Flip-Flops With Clear SN54ALS174J
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125

Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125

Buy Now Datasheet
Flip Flops - SN54ALS174J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN54ALS174J
Flip Flops SN54ALS174J
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN54ALS174J
Integrated Circuits (ICs) - Logic - Flip Flops SN54ALS174J
HEX D-TYPE FLIP-FLOPS WITH CLEAR

HEX D-TYPE FLIP-FLOPS WITH CLEAR

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN54ALS174J SN54ALS174J SN54ALS174J
Product Name SN54ALS174 Hex D-type Flip-Flops With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Propagation Delay 17 ns
fMAX 75 MHz
Operating Current 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers
Flip Flops - 54S74DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers