The SN54ALS109AJ is a dual J-K positive-edge-trigge
Dual J-K Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1252344-SN54ALS109AJ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
DUAL J-K POSITIVE-EDGE-TRIGGE
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN54ALS109AJ | 1252344-SN54ALS109AJ | SN54ALS109AJ | SN54ALS109AJ | SN54ALS109AJ |
| Product Name | SN54ALS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset | Logic - Logic - Flip Flops - SN54ALS109AJ | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | CDIP,LCCC | DIP; 16-CDIP (0.300\", 7.62mm) |